Dupont Water Solutions DOW FILMTEC™ Specialty 8" Elements SG30-400/34i

Description
Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.
Datasheet
Description
Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOW FILMTEC™ Specialty 8
Edina, MN, United States
DOW FILMTEC™ Specialty 8" Elements
SG30-400/34i
DOW FILMTEC™ Specialty 8" Elements SG30-400/34i
Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.

Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.

Supplier's Site Datasheet

Technical Specifications

  Dupont Water Solutions
Product Category Filter Elements
Product Number SG30-400/34i
Product Name DOW FILMTEC™ Specialty 8" Elements
Application / Industry Electronics; Semiconductor
Filtration Product Water
Filter Medium Material Polyamide Thin-Film Composite
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Thermon EnviroDyne™ Methane Destruction Unit - MDH303 - Thermon, Inc
Specs
Type WireMesh
Filtration Product Methane
View Details
Water Filter Cartridges - 2755951 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details