DOW™ FILMTEC™ brackish water reverse osmosis membrane elements offer consistent, exceptional system performance in light industrial applications.
Elements with a hard shell exterior are recommended for systems with multiple-element housings containing three or more membranes, as they are designed to withstand higher pressure drops.
| Dupont Water Solutions | |
|---|---|
| Product Category | Filter Elements |
| Product Number | BW30-2540 |
| Product Name | DOW FILMTEC Brackish Water Reverse Osmosis < 4" Elements |
| Application / Industry | Waste Water |
| Filtration Product | Water |
| Filter Medium Material | Polyamide |
| Additional Features | Reusable |
| Range | Reverse Osmosis |