Knowles Electronics, LLC. Microphones WP-23502-000

Description
100Hz ~ 4kHz Analog Microphone Electret Condenser 1.3V ~ 10V Omnidirectional (-52dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 4kHz Analog Microphone Electret Condenser 1.3V ~ 10V Omnidirectional (-52dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-WP-23502-000-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 4kHz Analog Microphone Electret Condenser 1.3V ~ 10V Omnidirectional (-52dB ±3dB @ 74dB SPL) Solder Pads

100Hz ~ 4kHz Analog Microphone Electret Condenser 1.3V ~ 10V Omnidirectional (-52dB ±3dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - WP-23502-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
WP-23502-000
Audio Products - Microphones WP-23502-000
MIC COND ANALOG OMNI -52DB

MIC COND ANALOG OMNI -52DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
WP-23502-000
Microphones WP-23502-000
Microphones -52 Sens, Flat Resp Omni 25dB -100dB

Microphones -52 Sens, Flat Resp Omni 25dB -100dB

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-WP-23502-000-ND WP-23502-000 WP-23502-000
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details