The VMF106M3R8 is a 3.8 V DC, 10 F ultracapacitor designed for high-power pulse applications such as energy storage in solar/wind systems and UPS. It has a cylindrical package measuring 8 mm in diameter and 14 mm in length with a 3.5 mm lead spacing and 0.6 mm lead diameter. The device operates from -15°C to +85°C and meets RoHS and 810a standards. It supports 500,000 charge/discharge cycles between 3.8 V and 2.5 V with a capacitance change of ±30% and an ESR under 200% of initial values. Maximum ESR is 0.05 Ω at 1 kHz. Maximum continuous current is 0.5 A with a peak current of 2.53 A at 1 second. Maximum stored energy is 11 mWh at 20°C.
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.
Call Us: 847-675-1760 ext. 7742
Email Us
10F (EDLC) Supercapacitor 3.8V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 70°C
Lithium-Ion Supercapacitor 3.8V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP LITH HYBRID 10F 20% 3.8V T/H
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VMF106M3R8 | 338-VMF106M3R8-ND | 2002-VMF106M3R8 | VMF106M3R8 | VMF106M3R8 |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Lithium-Ion Capacitor/Hybrid Supercapacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -15 to 85 C (5 to 185 F) | -15 to 85 C (5 to 185 F) | -15 to 85 C (5 to 185 F) | ||
| Capacitance Range | 1.00E7 microF | 1.00E7 microF | 1.00E7 microF | 1.00E7 microF | |
| WVDC | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts |