Techcon Precision Spray Valve TS5540-046R

Description
Precision Spray Valve - TS5540-046R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the TS500R Multi-Purpose Digital Controller. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance. TheTS5540 spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. A field replaceable Delrin® seat provides positive shut off and very long life cycles. The compact design and easy-mount threaded hole allow for easy integration into automated applications. Product Comprises of: Mounting bracket kit Valve air hoses Luer lock fluid line Fluid inlet fittings - 1/4' compression and Luer lock type Consistent spray coverage Replaceable disposable tips No overspray Positive shut-off Adjustable flow control Long life cycles Fluid Inlet Port 1/8' NPT female Fluid Outlet Port: Spray Cap Aux Air Inlet Port: 10-32 UNF Activation Pressure: 70 psi (4.8bar) Min Max Fluid Pressure: 100 psi (6.9bar) Mounting Port: ¼-20 UNC-2B Viscosity Range: 1-5 000cps Wetted Parts: 303 SS, Teflon®,Delrin® Operating Frequency: 400+ cycles/min
Description
Precision Spray Valve - TS5540-046R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the TS500R Multi-Purpose Digital Controller. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance. TheTS5540 spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. A field replaceable Delrin® seat provides positive shut off and very long life cycles. The compact design and easy-mount threaded hole allow for easy integration into automated applications. Product Comprises of: Mounting bracket kit Valve air hoses Luer lock fluid line Fluid inlet fittings - 1/4' compression and Luer lock type Consistent spray coverage Replaceable disposable tips No overspray Positive shut-off Adjustable flow control Long life cycles Fluid Inlet Port 1/8' NPT female Fluid Outlet Port: Spray Cap Aux Air Inlet Port: 10-32 UNF Activation Pressure: 70 psi (4.8bar) Min Max Fluid Pressure: 100 psi (6.9bar) Mounting Port: ¼-20 UNC-2B Viscosity Range: 1-5 000cps Wetted Parts: 303 SS, Teflon®,Delrin® Operating Frequency: 400+ cycles/min

Suppliers

Company
Product
Description
Supplier Links
Precision Spray Valve - TS5540-046R - Techcon
Cypress, CA, United States
Precision Spray Valve
TS5540-046R
Precision Spray Valve TS5540-046R
Precision Spray Valve - TS5540-046R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the TS500R Multi-Purpose Digital Controller. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance. TheTS5540 spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. A field replaceable Delrin® seat provides positive shut off and very long life cycles. The compact design and easy-mount threaded hole allow for easy integration into automated applications. Product Comprises of: Mounting bracket kit Valve air hoses Luer lock fluid line Fluid inlet fittings - 1/4' compression and Luer lock type Consistent spray coverage Replaceable disposable tips No overspray Positive shut-off Adjustable flow control Long life cycles Fluid Inlet Port 1/8' NPT female Fluid Outlet Port: Spray Cap Aux Air Inlet Port: 10-32 UNF Activation Pressure: 70 psi (4.8bar) Min Max Fluid Pressure: 100 psi (6.9bar) Mounting Port: ¼-20 UNC-2B Viscosity Range: 1-5 000cps Wetted Parts: 303 SS, Teflon®,Delrin® Operating Frequency: 400+ cycles/min

Precision Spray Valve - TS5540-046R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the TS500R Multi-Purpose Digital Controller. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance.

TheTS5540 spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. A field replaceable Delrin® seat provides positive shut off and very long life cycles. The compact design and easy-mount threaded hole allow for easy integration into automated applications.

Product Comprises of:

  • Mounting bracket kit
  • Valve air hoses
  • Luer lock fluid line
  • Fluid inlet fittings - 1/4' compression and Luer lock type
  • Consistent spray coverage
  • Replaceable disposable tips
  • No overspray
  • Positive shut-off
  • Adjustable flow control
  • Long life cycles
Fluid Inlet Port1/8' NPT female
Fluid Outlet Port:Spray Cap
Aux Air Inlet Port:10-32 UNF
Activation Pressure:70 psi (4.8bar) Min
Max Fluid Pressure:100 psi (6.9bar)
Mounting Port:¼-20 UNC-2B
Viscosity Range:1-5 000cps
Wetted Parts:303 SS, Teflon®,Delrin®
Operating Frequency:400+ cycles/min
Supplier's Site

Technical Specifications

  Techcon
Product Category Dispensing Valve Systems
Product Number TS5540-046R
Product Name Precision Spray Valve
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, eco-PEN450 -  - Dymax
Specs
Metering Accuracy 99 %
Material Temperature Range 50 to 104 F (10 to 40 C)
Application Typical applications include microdots, dots, beads, and potting.
View Details
Teflon Needles -  - Cammda Corporation
Cammda Corporation
Specs
Valve Dispensing Technology Needle or Spool
Dispensing Application Dot
Application AdhesiveSilicone
View Details
Meter Mix Dispensing Valve for Filled and Abrasive Materials - MX1000 - PVA - Precision Valve & Automation
Specs
Valve Dispensing Technology Positive Displacement
Shot Size 60 to 120 cc (3.66 to 7.32 cubic inches)
Media Viscosity 10 to 1.00E6 cps
View Details
Precision Spray Valve - TS5540-028F - Techcon
Specs
Valve Dispensing Technology Spray
Media Viscosity 1 to 5000 cps
Dispensing Application Spray Flat
View Details