Precision Spray Valve - TS5540-014R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the TS500R Multi-Purpose Digital Controller. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance.
TheTS5540 spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. A field replaceable Delrin® seat provides positive shut off and very long life cycles. The compact design and easy-mount threaded hole allow for easy integration into automated applications.
Product Comprises of:
Mounting bracket kit
Valve air hoses
Luer lock fluid line
Fluid inlet fittings - 1/4' compression and Luer lock type
Consistent spray coverage
Replaceable disposable tips
No overspray
Positive shut-off
Adjustable flow control
Long life cycles
Fluid Inlet Port
1/8' NPT female
Fluid Outlet Port:
Spray Cap round 0.014" orifice
Aux Air Inlet Port:
10-32 UNF
Activation Pressure:
70 psi (4.8bar) Min
Max Fluid Pressure:
100 psi (6.9bar)
Mounting Port:
¼-20 UNC-2B
Viscosity Range:
1-5 000cps
Wetted Parts:
303 SS, Teflon®,Delrin®
Operating Frequency:
400+ cycles/min
Precision Spray Valve - TS5540-014R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the TS500R Multi-Purpose Digital Controller. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance.
TheTS5540 spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. A field replaceable Delrin® seat provides positive shut off and very long life cycles. The compact design and easy-mount threaded hole allow for easy integration into automated applications.
Product Comprises of:
- Mounting bracket kit
- Valve air hoses
- Luer lock fluid line
- Fluid inlet fittings - 1/4' compression and Luer lock type
- Consistent spray coverage
- Replaceable disposable tips
- No overspray
- Positive shut-off
- Adjustable flow control
- Long life cycles
| Fluid Inlet Port | 1/8' NPT female |
| Fluid Outlet Port: | Spray Cap round 0.014" orifice |
| Aux Air Inlet Port: | 10-32 UNF |
| Activation Pressure: | 70 psi (4.8bar) Min |
| Max Fluid Pressure: | 100 psi (6.9bar) |
| Mounting Port: | ¼-20 UNC-2B |
| Viscosity Range: | 1-5 000cps |
| Wetted Parts: | 303 SS, Teflon®,Delrin® |
| Operating Frequency: | 400+ cycles/min |