Techcon Needle Valve TS5420 Adjustable Series

Description
Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows for easy integration into automated applications. The TS5420 Adjustable Needle Valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single action) or may be connected for air closing without the spring (double acting). The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3. The TS5440 Valve's wetted parts include FDA-compliant 303 Stainless Steel. Precise and constant deposit sizes TS5440 delivers as little as 0.5 micro litre per deposit Zero “dead volume” when using TS5440 Bent dispensing tip placement made easy with rotating TS5420 tip collar TS5440 wetted parts include FDA-compliant 303 stainless steel Precise positioning of bent dispense tips due to design of material outlets Low maintenance design
Description
Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows for easy integration into automated applications. The TS5420 Adjustable Needle Valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single action) or may be connected for air closing without the spring (double acting). The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3. The TS5440 Valve's wetted parts include FDA-compliant 303 Stainless Steel. Precise and constant deposit sizes TS5440 delivers as little as 0.5 micro litre per deposit Zero “dead volume” when using TS5440 Bent dispensing tip placement made easy with rotating TS5420 tip collar TS5440 wetted parts include FDA-compliant 303 stainless steel Precise positioning of bent dispense tips due to design of material outlets Low maintenance design

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - TS5420 Adjustable Series - Techcon
Cypress, CA, United States
Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows for easy integration into automated applications. The TS5420 Adjustable Needle Valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single action) or may be connected for air closing without the spring (double acting). The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3. The TS5440 Valve's wetted parts include FDA-compliant 303 Stainless Steel. Precise and constant deposit sizes TS5440 delivers as little as 0.5 micro litre per deposit Zero “dead volume” when using TS5440 Bent dispensing tip placement made easy with rotating TS5420 tip collar TS5440 wetted parts include FDA-compliant 303 stainless steel Precise positioning of bent dispense tips due to design of material outlets Low maintenance design

Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows for easy integration into automated applications.

The TS5420 Adjustable Needle Valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single action) or may be connected for air closing without the spring (double acting).

The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3.

The TS5440 Valve's wetted parts include FDA-compliant 303 Stainless Steel.

  • Precise and constant deposit sizes
  • TS5440 delivers as little as 0.5 micro litre per deposit
  • Zero “dead volume” when using TS5440
  • Bent dispensing tip placement made easy with rotating TS5420 tip collar
  • TS5440 wetted parts include FDA-compliant 303 stainless steel
  • Precise positioning of bent dispense tips due to design of material outlets
  • Low maintenance design
Supplier's Site

Technical Specifications

  Techcon
Product Category Dispensing Valve Systems
Product Number TS5420 Adjustable Series
Product Name Needle Valve
Valve Dispensing Technology Needle or Spool
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 828 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 150 F (65.56 C)
View Details
Teflon Needles -  - Cammda Corporation
Cammda Corporation
Specs
Valve Dispensing Technology Needle or Spool
Dispensing Application Dot
Application AdhesiveSilicone
View Details
Meter Mix Dispensing Valve for Filled and Abrasive Materials - MX1000 - PVA - Precision Valve & Automation
Specs
Valve Dispensing Technology Positive Displacement
Shot Size 60 to 120 cc (3.66 to 7.32 cubic inches)
Media Viscosity 10 to 1.00E6 cps
View Details
Precision Spray Valve - TS5540-046R - Techcon
Specs
Valve Dispensing Technology Spray
Media Viscosity 1 to 5000 cps
Material Feed Batch (Syringe)
View Details