Techcon Precision Metal Tips TS26SS-1/2PK

Description
High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)
Description
High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)

Suppliers

Company
Product
Description
Supplier Links
Precision Metal Tips - TS26SS-1/2PK - Techcon
Cypress, CA, United States
Precision Metal Tips
TS26SS-1/2PK
Precision Metal Tips TS26SS-1/2PK
High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)

High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)

Supplier's Site

Technical Specifications

  Techcon
Product Category Syringes and Needles
Product Number TS26SS-1/2PK
Product Name Precision Metal Tips
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Kel-F Hub Needles - 7752-13 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
3cm Pump Syringes - 24414 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material UHMW
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
Septum Needles -  - Instech Laboratories, Inc.
Instech Laboratories, Inc.
Specs
Configuration Needle Only
Material Metal
Gauge 24 to 22
View Details