Techcon 23 Gauge 45 Degree Bent Dispense Tip TE723050B45PK

Description
The TE Series Bent Premier dispensing tips consist of a precision bent 45° or 90° stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure 100psi (6.9bar).
Description
The TE Series Bent Premier dispensing tips consist of a precision bent 45° or 90° stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure 100psi (6.9bar).

Suppliers

Company
Product
Description
Supplier Links
23 Gauge 45 Degree Bent Dispense Tip - TE723050B45PK - Techcon
Cypress, CA, United States
23 Gauge 45 Degree Bent Dispense Tip
TE723050B45PK
23 Gauge 45 Degree Bent Dispense Tip TE723050B45PK
The TE Series Bent Premier dispensing tips consist of a precision bent 45° or 90° stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure 100psi (6.9bar).

The TE Series Bent Premier dispensing tips consist of a precision bent 45° or 90° stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure 100psi (6.9bar).

Supplier's Site

Technical Specifications

  Techcon
Product Category Syringes and Needles
Product Number TE723050B45PK
Product Name 23 Gauge 45 Degree Bent Dispense Tip
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 18469 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
GC Autosampler Syringe - 203225 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Autosampler
Needle Configuration Fixed
View Details
Flexible Dispensing Tips - TS25P-1-1/2-500 - Techcon
Specs
Configuration Needle Only
Needle Material Plastic
Gauge 25
View Details