The T6W3NR-F is a high voltage paper-film/foil capacitor designed for filtering, bypass, and blocking in radar amplifiers and power supplies. It features a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings, rated for 600 Vdc and operating temperatures from -55 ºC to 105 ºC with derating above 85 ºC. The capacitor has a capacitance of 3.0 µF with a tolerance of ±10% and is housed in an A-case measuring 2.38 inches in length. The package is designed for reliable performance under harsh conditions.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
High Voltage Paper-Film/Foil Capacitors 3µF 600V
3µF Film Capacitor 600V Paper, Metallized Radial, Can
CAP FILM 3UF 10% 600VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T6W3NR-F | 2002-T6W3NR-F | T6W3NR-F-ND | T6W3NR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF |