Type T high voltage paper-film/foil capacitors are designed for filter, bypass, and blocking applications in radar amplifiers and power supplies, featuring a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings. The T20W1NR-F variant is rated for 2000 Vdc, has a capacitance of 1.0 µF with ±10% tolerance, operates from -55 ºC to 105 ºC (derated to 50% voltage at 105 ºC), and is housed in case code A measuring 2.13 inches in length. The capacitor is constructed for long-term reliability under harsh conditions.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
1µF Film Capacitor 2000V (2kV) Paper, Metallized Radial, Can
High Voltage Paper-Film/Foil Capacitors 1µF 2000V
CAP FILM 1UF 10% 2KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T20W1NR-F | T20W1NR-F-ND | 2002-T20W1NR-F | T20W1NR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |