Datamax-O'Neil SV-Class SV-3210

Description
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make it the ideal fit for professional ticketing businesses. Specifications at-a-glance: Direct thermal printing technology On the counter or under the counter configurations 3.2” [81mm] maximum print width 10 ips [254 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution Serial, parallel, & USB communications
Datasheet
Description
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make it the ideal fit for professional ticketing businesses. Specifications at-a-glance: Direct thermal printing technology On the counter or under the counter configurations 3.2” [81mm] maximum print width 10 ips [254 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution Serial, parallel, & USB communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SV-Class - SV-3210 - Datamax-O'Neil
Orlando, FL, USA
SV-Class
SV-3210
SV-Class SV-3210
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make it the ideal fit for professional ticketing businesses. Specifications at-a-glance: Direct thermal printing technology On the counter or under the counter configurations 3.2” [81mm] maximum print width 10 ips [254 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution Serial, parallel, & USB communications

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make it the ideal fit for professional ticketing businesses.

Specifications at-a-glance:

  • Direct thermal printing technology
  • On the counter or under the counter configurations
  • 3.2” [81mm] maximum print width
  • 10 ips [254 mm/s] maximum print speed
  • 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution
  • Serial, parallel, & USB communications
Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Label Printers
Product Number SV-3210
Product Name SV-Class
Technology Direct Thermal
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
Mounting Options Stand-alone
Features Industrial Metal Housing; Memory / Storage; Cutter (optional feature); Application Software Included
Printing Rate 254 mm/sec (600 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot -  - Advantech
Specs
Technology Direct Thermal
Digital Interface Serial/Digital
Applications Bar Codes
View Details
VE500 Engraver  Add-on Unit - 34000040 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Plastics
View Details
Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details