STYLE 30VO -- HOSE REEL / VICTAULIC® SWIVELS
OPW Engineered Systems
Hose Reel / Victaulic® Swivels
Style 30VO
Description
Standard Sizes: 2 in. FNPT x 2-1/2 in. Victaulic
Standard Materials: Aluminum
Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene
Description
Standard Sizes: 2 in. FNPT x 2-1/2 in. Victaulic
Standard Materials: Aluminum
Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene
Datasheet
Suppliers
Standard Sizes: 2 in. FNPT x 2-1/2 in. Victaulic
Standard Materials: Aluminum
Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene
- Standard Sizes: 2 in. FNPT x 2-1/2 in. Victaulic
- Standard Materials: Aluminum
- Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Swivel Joints |
|
Product Number
|
Style 30VO |
|
Product Name
|
Hose Reel / Victaulic® Swivels |
|
Media / Application
|
Chemical
|
|
Port Size
|
2"
|
|
Connection
|
Female NPT
|
Unlock Full Specs
to access all available technical data
Similar Products
Media / Application
Chemical
Port Size
3"
Connection
Female NPT
View Details
Number of Ports
2
Media / Application
Hydraulic Fluid
View Details
Instech Laboratories, Inc.
Number of Ports
1
Media / Application
Water
Port Size
20-22 ga
View Details
Number of Ports
1
Media / Application
Gas
Port Size
M16 x 1.5
View Details