Knowles Microphones - SPW2430HR5H-B-7 SPW2430HR5H-B-7

Description
Manufacturer: Knowles Win Source Part Number: 838633-SPW2430HR5H-B -7 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 838633-SPW2430HR5H-B -7 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPW2430HR5H-B-7 - 838633-SPW2430HR5H-B-7 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPW2430HR5H-B-7
838633-SPW2430HR5H-B-7
Microphones - SPW2430HR5H-B-7 838633-SPW2430HR5H-B-7
Manufacturer: Knowles Win Source Part Number: 838633-SPW2430HR5H-B -7 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Knowles
Win Source Part Number: 838633-SPW2430HR5H-B-7
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 838633-SPW2430HR5H-B-7
Product Name Microphones - SPW2430HR5H-B-7
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
View Details
Microphones - 423-1019-ND - DigiKey
Specs
Function Audio; Measurement
Sensitivity 11.22 mV/Pa (77359 mV/psi)
SN Ratio 55 dB
View Details
2 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details