Knowles Electronics, LLC. Audio Products Microphones SPW0690LM4H-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Category: Audio Products Microphones Series: SiSonic™ SPW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Frequency Range: 20 Hz ~ 10 kHz Sensitivity: -41dB ±1dB @ 94dB SPL
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Category: Audio Products Microphones Series: SiSonic™ SPW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Frequency Range: 20 Hz ~ 10 kHz Sensitivity: -41dB ±1dB @ 94dB SPL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products Microphones
Audio Products Microphones
Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Category: Audio Products Microphones Series: SiSonic™ SPW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Frequency Range: 20 Hz ~ 10 kHz Sensitivity: -41dB ±1dB @ 94dB SPL

Alternative Parts (Cross-Reference): Cross
Manufacturer: Knowles
Category: Audio Products Microphones
Series: SiSonic™ SPW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: MEMS (Silicon)
Output Type: Digital, PDM
Frequency Range: 20 Hz ~ 10 kHz
Sensitivity: -41dB ±1dB @ 94dB SPL

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
SPW0690LM4H-1
Audio Products - Microphones SPW0690LM4H-1
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPW0690LM4H-1
MEMS Microphones SPW0690LM4H-1
MEMS Microphones

MEMS Microphones

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number SPW0690LM4H-1 SPW0690LM4H-1
Product Name Audio Products Microphones Audio Products - Microphones MEMS Microphones
Frequency Response 20 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details