Knowles Electronics, LLC. Microphones - SPV08A0LR5H-1 SPV08A0LR5H-1

Description
Manufacturer: Knowles Win Source Part Number: 897167-SPV08A0LR5H-1 Series: SiSonic™ SPV Features: 20 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 2.3 V ~ 3.6 V Omnidirectional (-42dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8518.10.8030 Other Part Number: SPV08A0LR5H-1-8, 423-1428-6, 423-1428-2, 423-1428-1, TOCHI
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 897167-SPV08A0LR5H-1 Series: SiSonic™ SPV Features: 20 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 2.3 V ~ 3.6 V Omnidirectional (-42dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8518.10.8030 Other Part Number: SPV08A0LR5H-1-8, 423-1428-6, 423-1428-2, 423-1428-1, TOCHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPV08A0LR5H-1 - 897167-SPV08A0LR5H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPV08A0LR5H-1
897167-SPV08A0LR5H-1
Microphones - SPV08A0LR5H-1 897167-SPV08A0LR5H-1
Manufacturer: Knowles Win Source Part Number: 897167-SPV08A0LR5H-1 Series: SiSonic™ SPV Features: 20 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 2.3 V ~ 3.6 V Omnidirectional (-42dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8518.10.8030 Other Part Number: SPV08A0LR5H-1-8, 423-1428-6, 423-1428-2, 423-1428-1, TOCHI

Manufacturer: Knowles
Win Source Part Number: 897167-SPV08A0LR5H-1
Series: SiSonic™ SPV
Features: 20 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 2.3 V ~ 3.6 V Omnidirectional (-42dB ±1dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8518.10.8030
Other Part Number: SPV08A0LR5H-1-8, 423-1428-6, 423-1428-2, 423-1428-1, TOCHI

Buy Now Datasheet
Audio Products - Microphones SPV08A0LR5H-1
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPV08A0LR5H-1
MEMS Microphones SPV08A0LR5H-1
MEMS Microphones

MEMS Microphones

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 897167-SPV08A0LR5H-1 SPV08A0LR5H-1 SPV08A0LR5H-1
Product Name Microphones - SPV08A0LR5H-1 Audio Products - Microphones MEMS Microphones
SN Ratio 64 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details