Knowles SPU0409LE5H

Description
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.
Description
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.

Suppliers

Company
Product
Description
Supplier Links
 - SPU0409LE5H - Knowles
Itasca, IL, USA
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.
  • New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression
  • UltraMini footprint - less than 11.5mm
  • Slim UltraMini footprint - less than 8.5mm
  • Digital mics eliminate analog noise
  • Integrated designs with differential or switchable gain
  • "Zero height" for thinnest ever designs

Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices.

Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing.

The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.

Supplier's Site

Technical Specifications

  Knowles
Product Category Microphone Chips
Product Number SPU0409LE5H
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
Function Audio
SN Ratio 69 dB
Features RoHS; Digital
View Details
Microphones - SPM0408HE5H-SB - 795305-SPM0408HE5H-SB - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
Impedance 300 ohms
View Details
2 suppliers
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
View Details
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
View Details