Knowles Electronics, LLC. Microphones - SPU0409LE5H-QB-2 SPU0409LE5H-QB-2

Description
Manufacturer: Knowles Win Source Part Number: 838617-SPU0409LE5H-Q B-2 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 838617-SPU0409LE5H-Q B-2 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPU0409LE5H-QB-2 - 838617-SPU0409LE5H-QB-2 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPU0409LE5H-QB-2
838617-SPU0409LE5H-QB-2
Microphones - SPU0409LE5H-QB-2 838617-SPU0409LE5H-QB-2
Manufacturer: Knowles Win Source Part Number: 838617-SPU0409LE5H-Q B-2 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Knowles
Win Source Part Number: 838617-SPU0409LE5H-QB-2
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 838617-SPU0409LE5H-QB-2
Product Name Microphones - SPU0409LE5H-QB-2
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - SPH0642HT5H-1 - 802569-SPH0642HT5H-1 - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
Impedance 500 ohms
View Details
3 suppliers
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Frequency Response 100 to 16000 Hz
SN Ratio 60 dB
View Details