Knowles Microphones - SPQ0410HR5H-B-7 SPQ0410HR5H-B-7

Description
Manufacturer: Knowles Win Source Part Number: 1101642-SPQ0410HR5H- B-7 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Impedance: 400 Ohm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.047" (1.20mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -42dB ±3dB @ 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5 to 3.6V Port Location: Top Categories: Audio Products Status: Not For New Designs Operating Supply Current: 160μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 1101642-SPQ0410HR5H- B-7 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Impedance: 400 Ohm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.047" (1.20mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -42dB ±3dB @ 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5 to 3.6V Port Location: Top Categories: Audio Products Status: Not For New Designs Operating Supply Current: 160μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPQ0410HR5H-B-7 - 1101642-SPQ0410HR5H-B-7 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPQ0410HR5H-B-7
1101642-SPQ0410HR5H-B-7
Microphones - SPQ0410HR5H-B-7 1101642-SPQ0410HR5H-B-7
Manufacturer: Knowles Win Source Part Number: 1101642-SPQ0410HR5H- B-7 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Impedance: 400 Ohm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.047" (1.20mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -42dB ±3dB @ 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5 to 3.6V Port Location: Top Categories: Audio Products Status: Not For New Designs Operating Supply Current: 160μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Knowles
Win Source Part Number: 1101642-SPQ0410HR5H-B-7
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Impedance: 400 Ohm
Frequency Range: 100Hz to 10kHz
Output Type: Analog
Height (Max): 0.047" (1.20mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -42dB ±3dB @ 94dB SPL
S/N Ratio: 59dB
Voltage Range: 1.5 to 3.6V
Port Location: Top
Categories: Audio Products
Status: Not For New Designs
Operating Supply Current: 160μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Audio Products - Microphones SPQ0410HR5H-B-7
MIC MEMS ANALOG OMNI -42DB

MIC MEMS ANALOG OMNI -42DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 1101642-SPQ0410HR5H-B-7 SPQ0410HR5H-B-7
Product Name Microphones - SPQ0410HR5H-B-7 Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details