Knowles Microphones - SPM1437HM4H SPM1437HM4H

Description
Manufacturer: Knowles Win Source Part Number: 897111-SPM1437HM4H Series: SiSonic™ SP Features: 500 MHz ~ 2.5 GHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V - (-) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 897111-SPM1437HM4H Series: SiSonic™ SP Features: 500 MHz ~ 2.5 GHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V - (-) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM1437HM4H - 897111-SPM1437HM4H - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM1437HM4H
897111-SPM1437HM4H
Microphones - SPM1437HM4H 897111-SPM1437HM4H
Manufacturer: Knowles Win Source Part Number: 897111-SPM1437HM4H Series: SiSonic™ SP Features: 500 MHz ~ 2.5 GHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V - (-) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030

Manufacturer: Knowles
Win Source Part Number: 897111-SPM1437HM4H
Series: SiSonic™ SP
Features: 500 MHz ~ 2.5 GHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V - (-) Solder Pads
Package: Reel - TR
Part Status: Obsolete
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030

Buy Now
Futian, China
Audio Products - Microphones
SPM1437HM4H
Audio Products - Microphones SPM1437HM4H
MIC MEMS DIG PDM 0.186LX0.148W

MIC MEMS DIG PDM 0.186LX0.148W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 897111-SPM1437HM4H SPM1437HM4H
Product Name Microphones - SPM1437HM4H Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
 - USX800HD - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details