Knowles Microphones - SPM0404HE5H-PB SPM0404HE5H-PB

Description
Manufacturer: Knowles Electronics Win Source Part Number: 1257933-SPM0404HE5H- PB Manufacturer Homepage: www.knowles.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Knowles Electronics Win Source Part Number: 1257933-SPM0404HE5H- PB Manufacturer Homepage: www.knowles.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM0404HE5H-PB - 1257933-SPM0404HE5H-PB - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM0404HE5H-PB
1257933-SPM0404HE5H-PB
Microphones - SPM0404HE5H-PB 1257933-SPM0404HE5H-PB
Manufacturer: Knowles Electronics Win Source Part Number: 1257933-SPM0404HE5H- PB Manufacturer Homepage: www.knowles.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Knowles Electronics
Win Source Part Number: 1257933-SPM0404HE5H-PB
Manufacturer Homepage: www.knowles.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now
Audio Products - Microphones SPM0404HE5H-PB
AUDIO MICROPHONE

AUDIO MICROPHONE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 1257933-SPM0404HE5H-PB SPM0404HE5H-PB
Product Name Microphones - SPM0404HE5H-PB Audio Products - Microphones
Impedance 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 2603-CM06M-10P40-BA-5-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 58 dB
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details