Knowles Electronics, LLC. Microphones - SPK0838HT4H-B SPK0838HT4H-B

Description
Manufacturer: Knowles Win Source Part Number: 845330-SPK0838HT4H-B Series: High-SNR SiSonic™ SPK Features: 100 Hz ~ 10 kHz Microphone 1.6 V ~ 3.6 V () Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5700 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: BARNES, 423-1396-6, Q11078999, SPK0838HT4H-B-7, 423-1396-1, 423-1396-2
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 845330-SPK0838HT4H-B Series: High-SNR SiSonic™ SPK Features: 100 Hz ~ 10 kHz Microphone 1.6 V ~ 3.6 V () Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5700 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: BARNES, 423-1396-6, Q11078999, SPK0838HT4H-B-7, 423-1396-1, 423-1396-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPK0838HT4H-B - 845330-SPK0838HT4H-B - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPK0838HT4H-B
845330-SPK0838HT4H-B
Microphones - SPK0838HT4H-B 845330-SPK0838HT4H-B
Manufacturer: Knowles Win Source Part Number: 845330-SPK0838HT4H-B Series: High-SNR SiSonic™ SPK Features: 100 Hz ~ 10 kHz Microphone 1.6 V ~ 3.6 V () Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5700 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: BARNES, 423-1396-6, Q11078999, SPK0838HT4H-B-7, 423-1396-1, 423-1396-2

Manufacturer: Knowles
Win Source Part Number: 845330-SPK0838HT4H-B
Series: High-SNR SiSonic™ SPK
Features: 100 Hz ~ 10 kHz Microphone 1.6 V ~ 3.6 V ()
Package: Reel - TR
Part Status: Obsolete
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5700
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: BARNES, 423-1396-6, Q11078999, SPK0838HT4H-B-7, 423-1396-1, 423-1396-2

Buy Now Datasheet
Audio Products - Microphones SPK0838HT4H-B
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 845330-SPK0838HT4H-B SPK0838HT4H-B
Product Name Microphones - SPK0838HT4H-B Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Unidirectional Microphones - CEM-UB9750-AJAA474C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details