Knowles Microphones - SPK0838HT4H-B-7 SPK0838HT4H-B-7

Description
Manufacturer: Knowles Win Source Part Number: 759474-SPK0838HT4H-B -7 Reference case: SMD Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 759474-SPK0838HT4H-B -7 Reference case: SMD Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPK0838HT4H-B-7 - 759474-SPK0838HT4H-B-7 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPK0838HT4H-B-7
759474-SPK0838HT4H-B-7
Microphones - SPK0838HT4H-B-7 759474-SPK0838HT4H-B-7
Manufacturer: Knowles Win Source Part Number: 759474-SPK0838HT4H-B -7 Reference case: SMD Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Knowles
Win Source Part Number: 759474-SPK0838HT4H-B-7
Reference case: SMD
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 759474-SPK0838HT4H-B-7
Product Name Microphones - SPK0838HT4H-B-7
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Directional
Frequency Response 100 to 16000 Hz
View Details
Microphones - SPM0404HE5H-PB-6 - 804792-SPM0404HE5H-PB-6 - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
Impedance 200 ohms
View Details
2 suppliers