Knowles Audio Products - Microphones SPK0813LM4H

Description
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.
Description
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.

Suppliers

Company
Product
Description
Supplier Links
 - SPK0813LM4H - Knowles
Itasca, IL, USA
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.
  • New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression
  • UltraMini footprint - less than 11.5mm
  • Slim UltraMini footprint - less than 8.5mm
  • Digital mics eliminate analog noise
  • Integrated designs with differential or switchable gain
  • "Zero height" for thinnest ever designs

Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices.

Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing.

The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.

Supplier's Site
Shenzhen, China
Audio Products - Microphones
SPK0813LM4H
Audio Products - Microphones SPK0813LM4H
MIC MEMS MULTIMODE

MIC MEMS MULTIMODE

Supplier's Site

Technical Specifications

  Knowles Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones
Product Number SPK0813LM4H SPK0813LM4H
Product Name Audio Products - Microphones
Sensitivity 50.12 mV/Pa (345551 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details