Knowles Audio Products - Microphones SPK0641HT4H-1

Description
Win Source Part Number: 988844-SPK0641HT4H-1 Category: Audio Products>Microphones Series: SiSonic™ SPK Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,700 Frequency Range: 20 Hz ~ 20 kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 800 µA Direction: Omnidirectional Sensitivity: -26dB ±1dB @ 94dB SPL S/N Ratio: 64.5dB Voltage Range: 1.6 V ~ 3.6 V Port Location: Top Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Knowles Other Names: SPK0641HT4H-1-7,423- 1425-6,RAMIS,423-142 5-1,423-1425-2,SPK06 41HT4W-1-7
Request a Quote Datasheet
Description
Win Source Part Number: 988844-SPK0641HT4H-1 Category: Audio Products>Microphones Series: SiSonic™ SPK Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,700 Frequency Range: 20 Hz ~ 20 kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 800 µA Direction: Omnidirectional Sensitivity: -26dB ±1dB @ 94dB SPL S/N Ratio: 64.5dB Voltage Range: 1.6 V ~ 3.6 V Port Location: Top Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Knowles Other Names: SPK0641HT4H-1-7,423- 1425-6,RAMIS,423-142 5-1,423-1425-2,SPK06 41HT4W-1-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 988844-SPK0641HT4H-1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
988844-SPK0641HT4H-1
Audio Products - Microphones 988844-SPK0641HT4H-1
Win Source Part Number: 988844-SPK0641HT4H-1 Category: Audio Products>Microphones Series: SiSonic™ SPK Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,700 Frequency Range: 20 Hz ~ 20 kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 800 µA Direction: Omnidirectional Sensitivity: -26dB ±1dB @ 94dB SPL S/N Ratio: 64.5dB Voltage Range: 1.6 V ~ 3.6 V Port Location: Top Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Knowles Other Names: SPK0641HT4H-1-7,423- 1425-6,RAMIS,423-142 5-1,423-1425-2,SPK06 41HT4W-1-7

Win Source Part Number: 988844-SPK0641HT4H-1
Category: Audio Products>Microphones
Series: SiSonic™ SPK
Type: MEMS (Silicon)
Termination: Solder Pads
Package: Tape & Reel
Standard Package: 5,700
Frequency Range: 20 Hz ~ 20 kHz
Output Type: Digital, PDM
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Current - Supply: 800 µA
Direction: Omnidirectional
Sensitivity: -26dB ±1dB @ 94dB SPL
S/N Ratio: 64.5dB
Voltage Range: 1.6 V ~ 3.6 V
Port Location: Top
Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Knowles
Other Names: SPK0641HT4H-1-7,423-1425-6,RAMIS,423-1425-1,423-1425-2,SPK0641HT4W-1-7

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
SPK0641HT4H-1
MEMS Microphones SPK0641HT4H-1
MEMS Microphones

MEMS Microphones

Buy Now Datasheet
Audio Products - Microphones SPK0641HT4H-1
MICROPHONE HF, MEMS

MICROPHONE HF, MEMS

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 988844-SPK0641HT4H-1 SPK0641HT4H-1 SPK0641HT4H-1
Product Name Audio Products - Microphones MEMS Microphones Audio Products - Microphones
Frequency Response 20 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM5 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 48 to 19000 Hz
Sensitivity 1.8 mV/Pa (12410 mV/psi)
View Details