Knowles Electronics, LLC. Microphones - SPK0415HM4H-B SPK0415HM4H-B

Description
Manufacturer: Knowles Electronics Win Source Part Number: 1257928-SPK0415HM4H- B Manufacturer Homepage: www.knowles.com Introduction Date: June 24, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Knowles Electronics Win Source Part Number: 1257928-SPK0415HM4H- B Manufacturer Homepage: www.knowles.com Introduction Date: June 24, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPK0415HM4H-B - 1257928-SPK0415HM4H-B - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPK0415HM4H-B
1257928-SPK0415HM4H-B
Microphones - SPK0415HM4H-B 1257928-SPK0415HM4H-B
Manufacturer: Knowles Electronics Win Source Part Number: 1257928-SPK0415HM4H- B Manufacturer Homepage: www.knowles.com Introduction Date: June 24, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Knowles Electronics
Win Source Part Number: 1257928-SPK0415HM4H-B
Manufacturer Homepage: www.knowles.com
Introduction Date: June 24, 2013
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MEMS Microphones
SPK0415HM4H-B
MEMS Microphones SPK0415HM4H-B
MEMS Microphones SiSonic High SNR Top Port Digi MaxRF

MEMS Microphones SiSonic High SNR Top Port Digi MaxRF

Buy Now Datasheet
Audio Products - Microphones SPK0415HM4H-B
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 1257928-SPK0415HM4H-B SPK0415HM4H-B SPK0415HM4H-B
Product Name Microphones - SPK0415HM4H-B MEMS Microphones Audio Products - Microphones
SN Ratio 61 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details