Knowles Microphones - SPK0415HM4H-B-7 SPK0415HM4H-B-7

Description
Manufacturer: Knowles Win Source Part Number: 759480-SPK0415HM4H-B -7 Series: SiSonic Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Size: 0.157" L x 0.118" W (4.00mm x 3.00mm) Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.6 ~ 3.6V Port Location: Top Categories: Audio Products Operating Supply Current: 650μA Height (Maximum): 0.046" (1.16mm) Introduction Date: June 24, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5,700
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 759480-SPK0415HM4H-B -7 Series: SiSonic Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Size: 0.157" L x 0.118" W (4.00mm x 3.00mm) Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.6 ~ 3.6V Port Location: Top Categories: Audio Products Operating Supply Current: 650μA Height (Maximum): 0.046" (1.16mm) Introduction Date: June 24, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5,700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPK0415HM4H-B-7 - 759480-SPK0415HM4H-B-7 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPK0415HM4H-B-7
759480-SPK0415HM4H-B-7
Microphones - SPK0415HM4H-B-7 759480-SPK0415HM4H-B-7
Manufacturer: Knowles Win Source Part Number: 759480-SPK0415HM4H-B -7 Series: SiSonic Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Size: 0.157" L x 0.118" W (4.00mm x 3.00mm) Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.6 ~ 3.6V Port Location: Top Categories: Audio Products Operating Supply Current: 650μA Height (Maximum): 0.046" (1.16mm) Introduction Date: June 24, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5,700

Manufacturer: Knowles
Win Source Part Number: 759480-SPK0415HM4H-B-7
Series: SiSonic
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Frequency Range: 100Hz ~ 10kHz
Output Type: Digital, PDM
Shape: Rectangular
Size: 0.157" L x 0.118" W (4.00mm x 3.00mm)
Direction: Omnidirectional
Sensitivity: -26dB ±3dB @ 94dB SPL
S/N Ratio: 61dB
Voltage Range: 1.6 ~ 3.6V
Port Location: Top
Categories: Audio Products
Operating Supply Current: 650μA
Height (Maximum): 0.046" (1.16mm)
Introduction Date: June 24, 2013
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5,700

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 759480-SPK0415HM4H-B-7
Product Name Microphones - SPK0415HM4H-B-7
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
Microphones - SPM0404HE5H-PB-6 - 804792-SPM0404HE5H-PB-6 - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
Impedance 200 ohms
View Details
2 suppliers
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Function Audio
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details