Knowles Electronics, LLC. Microphones - SPH1642HT5H-1 SPH1642HT5H-1

Description
Manufacturer: Knowles Win Source Part Number: 795300-SPH1642HT5H-1 Series: SiSonic Packaging: Reel package Type: MEMS (Silicon) Termination: Solder Pads Impedance: 500 Ohm Frequency Range: 50Hz ~ 10kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±1dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.5 ~ 3.6V Port Location: Top Categories: Audio Products Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Operating Supply Current: 185μA Height (Maximum): 0.043" (1.10mm) Introduction Date: June 09, 2015 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5,900
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 795300-SPH1642HT5H-1 Series: SiSonic Packaging: Reel package Type: MEMS (Silicon) Termination: Solder Pads Impedance: 500 Ohm Frequency Range: 50Hz ~ 10kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±1dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.5 ~ 3.6V Port Location: Top Categories: Audio Products Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Operating Supply Current: 185μA Height (Maximum): 0.043" (1.10mm) Introduction Date: June 09, 2015 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5,900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH1642HT5H-1 - 795300-SPH1642HT5H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH1642HT5H-1
795300-SPH1642HT5H-1
Microphones - SPH1642HT5H-1 795300-SPH1642HT5H-1
Manufacturer: Knowles Win Source Part Number: 795300-SPH1642HT5H-1 Series: SiSonic Packaging: Reel package Type: MEMS (Silicon) Termination: Solder Pads Impedance: 500 Ohm Frequency Range: 50Hz ~ 10kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±1dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.5 ~ 3.6V Port Location: Top Categories: Audio Products Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Operating Supply Current: 185μA Height (Maximum): 0.043" (1.10mm) Introduction Date: June 09, 2015 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5,900

Manufacturer: Knowles
Win Source Part Number: 795300-SPH1642HT5H-1
Series: SiSonic
Packaging: Reel package
Type: MEMS (Silicon)
Termination: Solder Pads
Impedance: 500 Ohm
Frequency Range: 50Hz ~ 10kHz
Output Type: Analog
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -38dB ±1dB @ 94dB SPL
S/N Ratio: 65dB
Voltage Range: 1.5 ~ 3.6V
Port Location: Top
Categories: Audio Products
Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Operating Supply Current: 185μA
Height (Maximum): 0.043" (1.10mm)
Introduction Date: June 09, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5,900

Buy Now Datasheet
Audio Products - Microphones SPH1642HT5H-1
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPH1642HT5H-1
MEMS Microphones SPH1642HT5H-1
MEMS Microphones Wideband, Low Noise MEMs Mic

MEMS Microphones Wideband, Low Noise MEMs Mic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 795300-SPH1642HT5H-1 SPH1642HT5H-1 SPH1642HT5H-1
Product Name Microphones - SPH1642HT5H-1 Audio Products - Microphones MEMS Microphones
Frequency Response 50 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Commercial Audio Microphones - MDS.DEL - Biamp Systems, Ltd.
Specs
Application Voice
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details