Knowles Electronics, LLC. Audio Products-Microphones SPH9855LM4H-C

Description
Manufacturer: Knowles Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Frequency Range: 20 Hz ~ 10 kHz Sensitivity: -37dB ±1dB @ 94dB SPL Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Request a Quote Datasheet
Description
Manufacturer: Knowles Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Frequency Range: 20 Hz ~ 10 kHz Sensitivity: -37dB ±1dB @ 94dB SPL Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: Knowles Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Frequency Range: 20 Hz ~ 10 kHz Sensitivity: -37dB ±1dB @ 94dB SPL Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)

Manufacturer: Knowles
Category: Audio Products-Microphones
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Digital, PDM
Frequency Range: 20 Hz ~ 10 kHz
Sensitivity: -37dB ±1dB @ 94dB SPL
Termination: Solder Pads
Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Name Audio Products-Microphones
Frequency Response 20 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
Function Audio
SN Ratio 72 dB
Features RoHS; Digital
View Details
Microphones - MD9745APZ-F-ND - DigiKey
Knowles Electronics, LLC.
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 6.31 mV/Pa (43502 mV/psi)
View Details
2 suppliers
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Frequency Response 100 to 16000 Hz
SN Ratio 60 dB
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers