Knowles Audio Products-Microphones SPH8878LR5H-1

Description
Manufacturer: Knowles Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 7 Hz ~ 36 kHz Sensitivity: -44dB ±0.5dB SPL Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Request a Quote Datasheet
Description
Manufacturer: Knowles Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 7 Hz ~ 36 kHz Sensitivity: -44dB ±0.5dB SPL Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: Knowles Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 7 Hz ~ 36 kHz Sensitivity: -44dB ±0.5dB SPL Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)

Manufacturer: Knowles
Category: Audio Products-Microphones
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Frequency Range: 7 Hz ~ 36 kHz
Sensitivity: -44dB ±0.5dB SPL
Termination: Solder Pads
Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Name Audio Products-Microphones
Frequency Response 7 to 36000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
 - SPM0423HM4H - Knowles
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details