Knowles Electronics, LLC. Audio Products - Microphones SPH26A7LR5H

Description
Win Source Part Number: 1113025-SPH26A7LR5H Category: Audio Products>Microphones Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: Knowles Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1113025-SPH26A7LR5H Category: Audio Products>Microphones Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: Knowles Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 1113025-SPH26A7LR5H - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1113025-SPH26A7LR5H
Audio Products - Microphones 1113025-SPH26A7LR5H
Win Source Part Number: 1113025-SPH26A7LR5H Category: Audio Products>Microphones Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: Knowles Product Status: Obsolete

Win Source Part Number: 1113025-SPH26A7LR5H
Category: Audio Products>Microphones
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Mfr: Knowles
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 1113025-SPH26A7LR5H
Product Name Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Frequency Response 100 to 16000 Hz
SN Ratio 60 dB
View Details
Microphones - 423-1078-ND - DigiKey
Knowles Electronics, LLC.
Specs
Function Audio; Measurement
Directivity Directional; Other; Unidirectional
Sensitivity 6.31 mV/Pa (43502 mV/psi)
View Details
2 suppliers
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
View Details