Knowles Microphones - SPH1611LR5H-1 SPH1611LR5H-1

Description
Manufacturer: Knowles Win Source Part Number: 897067-SPH1611LR5H-1 Series: SiSonic™, Zero-Height Mic™, SPH Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1410-1, 423-1410-2, MCILRATH V2, 423-1410-6, SPH1611LR5H-1-8
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 897067-SPH1611LR5H-1 Series: SiSonic™, Zero-Height Mic™, SPH Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1410-1, 423-1410-2, MCILRATH V2, 423-1410-6, SPH1611LR5H-1-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH1611LR5H-1 - 897067-SPH1611LR5H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH1611LR5H-1
897067-SPH1611LR5H-1
Microphones - SPH1611LR5H-1 897067-SPH1611LR5H-1
Manufacturer: Knowles Win Source Part Number: 897067-SPH1611LR5H-1 Series: SiSonic™, Zero-Height Mic™, SPH Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1410-1, 423-1410-2, MCILRATH V2, 423-1410-6, SPH1611LR5H-1-8

Manufacturer: Knowles
Win Source Part Number: 897067-SPH1611LR5H-1
Series: SiSonic™, Zero-Height Mic™, SPH
Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Part Status: Obsolete
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5900
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: 423-1410-1, 423-1410-2, MCILRATH V2, 423-1410-6, SPH1611LR5H-1-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
SPH1611LR5H-1
MEMS Microphones SPH1611LR5H-1
MEMS Microphones Precision High SNR Mic

MEMS Microphones Precision High SNR Mic

Buy Now Datasheet
Audio Products - Microphones SPH1611LR5H-1
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 897067-SPH1611LR5H-1 SPH1611LR5H-1 SPH1611LR5H-1
Product Name Microphones - SPH1611LR5H-1 MEMS Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers