Knowles Audio Products-Microphones SPH11C3LR5H-1-8

Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: PORT SISONIC™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 32 Hz ~ 20 kHz Sensitivity: -38dB ±1dB @ 94dB SPL Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Request a Quote Datasheet
Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: PORT SISONIC™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 32 Hz ~ 20 kHz Sensitivity: -38dB ±1dB @ 94dB SPL Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: Knowles Category: Audio Products-Microphones Series: PORT SISONIC™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 32 Hz ~ 20 kHz Sensitivity: -38dB ±1dB @ 94dB SPL Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)

Manufacturer: Knowles
Category: Audio Products-Microphones
Series: PORT SISONIC™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Frequency Range: 32 Hz ~ 20 kHz
Sensitivity: -38dB ±1dB @ 94dB SPL
Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Name Audio Products-Microphones
Frequency Response 32 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
2 suppliers
Microphones - 423-1022-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Directional; Other; Unidirectional
Sensitivity 7.94 mV/Pa (54766 mV/psi)
View Details
2 suppliers
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
Microphones - WM7216IMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers