Knowles Audio Products Microphones SPH0690LM4H-1-8

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Category: Audio Products Microphones Series: SiSonic™ SPH Package: Bulk Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Sensitivity: -35dB ±1dB @ 94dB SPL Frequency Range: 20 Hz ~ 10 kHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Category: Audio Products Microphones Series: SiSonic™ SPH Package: Bulk Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Sensitivity: -35dB ±1dB @ 94dB SPL Frequency Range: 20 Hz ~ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products Microphones
Audio Products Microphones
Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Category: Audio Products Microphones Series: SiSonic™ SPH Package: Bulk Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Sensitivity: -35dB ±1dB @ 94dB SPL Frequency Range: 20 Hz ~ 10 kHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: Knowles
Category: Audio Products Microphones
Series: SiSonic™ SPH
Package: Bulk
Product Status: Active
Type: MEMS (Silicon)
Output Type: Digital, PDM
Sensitivity: -35dB ±1dB @ 94dB SPL
Frequency Range: 20 Hz ~ 10 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Name Audio Products Microphones
Frequency Response 20 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
View Details
Microphones - EA-21843-000-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 1.12 mV/Pa (7736 mV/psi)
View Details
3 suppliers