Knowles Audio Products-Microphones SPH0141LM4H-1

Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Digital Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Height (Max): 0.043" (1.08mm)
Request a Quote Datasheet
Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Digital Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Height (Max): 0.043" (1.08mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Digital Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Height (Max): 0.043" (1.08mm)

Manufacturer: Knowles
Category: Audio Products-Microphones
Series: SiSonic™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Digital
Termination: Solder Pads
Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max): 0.043" (1.08mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Name Audio Products-Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Audio Products - Microphones - 1095715-SPU0409HD5H-PB - Win Source Electronics
Specs
Frequency Response 100 to 100000 Hz
Impedance 100 ohms
View Details
2 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers