Knowles Microphones - SP0408LE5H-SB SP0408LE5H-SB

Description
Manufacturer: Knowles Win Source Part Number: 896881-SP0408LE5H-SB Series: SiSonic™ Features: 100 Hz ~ 8 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-22dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: SP0208LE5H, 423-1081-6, SP0408LE5HSB, SP0208LE5H-2, SP0208LE5-2, SP0408LE5H-SB-2, 423-1081-2, 423-1081-1
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 896881-SP0408LE5H-SB Series: SiSonic™ Features: 100 Hz ~ 8 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-22dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: SP0208LE5H, 423-1081-6, SP0408LE5HSB, SP0208LE5H-2, SP0208LE5-2, SP0408LE5H-SB-2, 423-1081-2, 423-1081-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SP0408LE5H-SB - 896881-SP0408LE5H-SB - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SP0408LE5H-SB
896881-SP0408LE5H-SB
Microphones - SP0408LE5H-SB 896881-SP0408LE5H-SB
Manufacturer: Knowles Win Source Part Number: 896881-SP0408LE5H-SB Series: SiSonic™ Features: 100 Hz ~ 8 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-22dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: SP0208LE5H, 423-1081-6, SP0408LE5HSB, SP0208LE5H-2, SP0208LE5-2, SP0408LE5H-SB-2, 423-1081-2, 423-1081-1

Manufacturer: Knowles
Win Source Part Number: 896881-SP0408LE5H-SB
Series: SiSonic™
Features: 100 Hz ~ 8 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-22dB ±3dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Part Status: Obsolete
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: SP0208LE5H, 423-1081-6, SP0408LE5HSB, SP0208LE5H-2, SP0208LE5-2, SP0408LE5H-SB-2, 423-1081-2, 423-1081-1

Buy Now
Audio Products - Microphones - SP0408LE5H-SB - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
SP0408LE5H-SB
Audio Products - Microphones SP0408LE5H-SB
MIC MEMS ANALOG OMNI -22DB

MIC MEMS ANALOG OMNI -22DB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones
Product Number 896881-SP0408LE5H-SB SP0408LE5H-SB
Product Name Microphones - SP0408LE5H-SB Audio Products - Microphones
Impedance 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers