Knowles Microphones - SP0204LE5 SP0204LE5

Description
Manufacturer: Knowles Electronics Win Source Part Number: 1256837-SP0204LE5 Manufacturer Homepage: www.knowles.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Knowles Electronics Win Source Part Number: 1256837-SP0204LE5 Manufacturer Homepage: www.knowles.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SP0204LE5 - 1256837-SP0204LE5 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SP0204LE5
1256837-SP0204LE5
Microphones - SP0204LE5 1256837-SP0204LE5
Manufacturer: Knowles Electronics Win Source Part Number: 1256837-SP0204LE5 Manufacturer Homepage: www.knowles.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Knowles Electronics
Win Source Part Number: 1256837-SP0204LE5
Manufacturer Homepage: www.knowles.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 1256837-SP0204LE5
Product Name Microphones - SP0204LE5
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
Function Audio
SN Ratio 69 dB
Features RoHS; Digital
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
View Details
Microphones - SPW2430HR5H-B - 1101664-SPW2430HR5H-B - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
Impedance 450 ohms
View Details
3 suppliers
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details