Datamax-O'Neil Portable Label Printer RL4

Description
Datamax-O’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance that will continue to operate long after other printers have failed. We’re so confident in the quality and long term reliability of these printers that we include a 2-year warranty free of change. That’s double what the competition offers. Anybody who’s ever been in a warehouse knows that when shipments are processed more quickly and effectively, productivity is increased and errors are reduced. The RL4 improves efficiency and productivity by allowing workers to print and apply barcode labels directly at the point of application. Using an RL4 to print on-demand labels also eliminates the danger of mixing up batch printed labels and saving thousands of dollars in potential shipping errors. The printer can even be mounted on fork trucks for added convenience and versatility. We’ve made integration easy. Replace existing printers using Datamax-O’Neil’s language emulations. The RL4 is compatible with most popular warehouse management software programs, independent label design programs and remote management packages. Specifications at-a-glance: 4” [102 mm] direct thermal printer 4.125” [105 mm] maximum print width 3.0” - 4.125” [76 mm - 105 mm] media roll width Optional Bluetooth or 802.11b/g connectivity
Datasheet
Description
Datamax-O’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance that will continue to operate long after other printers have failed. We’re so confident in the quality and long term reliability of these printers that we include a 2-year warranty free of change. That’s double what the competition offers. Anybody who’s ever been in a warehouse knows that when shipments are processed more quickly and effectively, productivity is increased and errors are reduced. The RL4 improves efficiency and productivity by allowing workers to print and apply barcode labels directly at the point of application. Using an RL4 to print on-demand labels also eliminates the danger of mixing up batch printed labels and saving thousands of dollars in potential shipping errors. The printer can even be mounted on fork trucks for added convenience and versatility. We’ve made integration easy. Replace existing printers using Datamax-O’Neil’s language emulations. The RL4 is compatible with most popular warehouse management software programs, independent label design programs and remote management packages. Specifications at-a-glance: 4” [102 mm] direct thermal printer 4.125” [105 mm] maximum print width 3.0” - 4.125” [76 mm - 105 mm] media roll width Optional Bluetooth or 802.11b/g connectivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Label Printer - RL4 - Datamax-O'Neil
Orlando, FL, USA
Portable Label Printer
RL4
Portable Label Printer RL4
Datamax-O’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance that will continue to operate long after other printers have failed. We’re so confident in the quality and long term reliability of these printers that we include a 2-year warranty free of change. That’s double what the competition offers. Anybody who’s ever been in a warehouse knows that when shipments are processed more quickly and effectively, productivity is increased and errors are reduced. The RL4 improves efficiency and productivity by allowing workers to print and apply barcode labels directly at the point of application. Using an RL4 to print on-demand labels also eliminates the danger of mixing up batch printed labels and saving thousands of dollars in potential shipping errors. The printer can even be mounted on fork trucks for added convenience and versatility. We’ve made integration easy. Replace existing printers using Datamax-O’Neil’s language emulations. The RL4 is compatible with most popular warehouse management software programs, independent label design programs and remote management packages. Specifications at-a-glance: 4” [102 mm] direct thermal printer 4.125” [105 mm] maximum print width 3.0” - 4.125” [76 mm - 105 mm] media roll width Optional Bluetooth or 802.11b/g connectivity

Datamax-O’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance that will continue to operate long after other printers have failed. We’re so confident in the quality and long term reliability of these printers that we include a 2-year warranty free of change. That’s double what the competition offers.
Anybody who’s ever been in a warehouse knows that when shipments are processed more quickly and effectively, productivity is increased and errors are reduced. The RL4 improves efficiency and productivity by allowing workers to print and apply barcode labels directly at the point of application. Using an RL4 to print on-demand labels also eliminates the danger of mixing up batch printed labels and saving thousands of dollars in potential shipping errors. The printer can even be mounted on fork trucks for added convenience and versatility.
We’ve made integration easy. Replace existing printers using Datamax-O’Neil’s language emulations. The RL4 is compatible with most popular warehouse management software programs, independent label design programs and remote management packages.

Specifications at-a-glance:

  • 4” [102 mm] direct thermal printer
  • 4.125” [105 mm] maximum print width
  • 3.0” - 4.125” [76 mm - 105 mm] media roll width
  • Optional Bluetooth or 802.11b/g connectivity
Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Label Printers
Product Number RL4
Product Name Portable Label Printer
Technology Direct Thermal
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; Telepen; UPC; VeriCode/DataMatrix; AZTEC, QR, GS1
Mounting Options Stand-alone; Portable / Handheld
Features Memory / Storage
Printing Rate 102 mm/sec (241 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot -  - Advantech
Specs
Technology Direct Thermal
Digital Interface Serial/Digital
Applications Bar Codes
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface USB
View Details
Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details