The PDR06390 is a flip chip solder surface mount resistive divider designed for DC to 20 GHz applications requiring small size and broadband performance. It measures 0.075 x 0.070 x 0.010 inches (1.905 x 1.778 x 0.254 mm) and features a characteristic impedance of 50 Ω, 1.0 dB typical excess insertion loss at 25°C, and 20 dB typical return loss on all ports. The device operates and stores from -55°C to +125°C and meets Moisture Sensitivity Level MSL1.
Ideal for applications where small size and broadband performance are critical for success. While resistive dividers work very well from DC to mm wavelength frequencies the isolation of a resistive divider is only equal to the nominal power splitting of the device (ie. 6 dB on a two way splitter). The advantages of a resistive divider are small size and ability to work broadband including DC. No other type of divider can operate at DC.
RF Power Divider 0Hz ~ 20GHz 20dB Return Loss Module
RESISTIVE 2 WAY POWER DIVIDER Product overview: PDR06390 from Knowles Precision is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PDR06390 can be used for catalog matching and distributor lookup.
RF Power Divider 0 Hz ~ 20 GHz 20dB Return Loss Module
| Knowles | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | PDR06390 | 1761-PDR06390-ND | 851-PDR06390 | PDR06390 |
| Product Name | DLI Brand Resistive Power Dividers | RF Power Dividers/Splitters | Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Category | Passive | |||
| Package Type / Form Factor | Surface Mount | Module | Bulk | Module |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |