Metcal Soldering, Desoldering and Rework System MX-5251

Description
New Dual Port Simultaneous Soldering, Desoldering and Rework System. This configuration is ideal for mixed technology boards and provides the greatest versatility for addressing soldering and rework tasks simultaneously. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal Desoldering Gun and the Advanced Soldering and Rework Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Request a Quote Datasheet
Description
New Dual Port Simultaneous Soldering, Desoldering and Rework System. This configuration is ideal for mixed technology boards and provides the greatest versatility for addressing soldering and rework tasks simultaneously. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal Desoldering Gun and the Advanced Soldering and Rework Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering and Rework System - MX-5251 - Metcal
Cypress, CA, United States
Soldering, Desoldering and Rework System
MX-5251
Soldering, Desoldering and Rework System MX-5251
New Dual Port Simultaneous Soldering, Desoldering and Rework System. This configuration is ideal for mixed technology boards and provides the greatest versatility for addressing soldering and rework tasks simultaneously. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal Desoldering Gun and the Advanced Soldering and Rework Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.

New Dual Port Simultaneous Soldering, Desoldering and Rework System. This configuration is ideal for mixed technology boards and provides the greatest versatility for addressing soldering and rework tasks simultaneously.

Features and Benefits:

  • Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed.
  • Configured with the Metcal Desoldering Gun and the Advanced Soldering and Rework Hand-piece.
  • Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders.
  • Improved ergonomics with lightweight hand-pieces.
  • Greater process control with SmartHeat® Technology.
  • ESD safe with incoming AC ground monitoring circuitry.
  • Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation.
  • Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Supplier's Site
Soldering Stations - 1682653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Stations
1682653
Soldering Stations 1682653
MX-5251 Solder & Desolder System EU+UK

MX-5251 Solder & Desolder System EU+UK

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MX-5251-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MX-5251-ND
Soldering, Desoldering, Rework Products 5358-MX-5251-ND
80W MX SYSTEM W/ MX-PS5200, 1 DE

80W MX SYSTEM W/ MX-PS5200, 1 DE

Buy Now Datasheet
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal - 48W5016 - Newark, An Avnet Company
Chicago, IL, United States
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal
48W5016
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal 48W5016
DUAL REWORK STATION, 80W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS5200 Power Supply, MX-H1-AV & MX-DS1 Hand-piece, MX-W1AV & MX-W5DS Workstand; Product Range:MX-5200 Series RoHS Compliant: Yes

DUAL REWORK STATION, 80W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS5200 Power Supply, MX-H1-AV & MX-DS1 Hand-piece, MX-W1AV & MX-W5DS Workstand; Product Range:MX-5200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MX-5251 1682653 5358-MX-5251-ND 48W5016
Product Name Soldering, Desoldering and Rework System Soldering Stations Soldering, Desoldering, Rework Products Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal
Equipment Type Complete System Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 208-230/240V_60Hz 115/120V_60Hz
Features Settings recall or automation
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024511 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-905-6RHB-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Generator 20 kHz - ADG20-3000P-230-B1-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details