Metcal Desoldering System MX-5250

Description
New Dual Port Simultaneous Desoldering System designed for plated-through-hole component desoldering. The easy-to-grip handle allows the task to be completed quickly and comfortably. This "shop-air" hand tool, in combination with the new dual simultaneous power supply, provides unprecedented thermal performance on difficult ground planes and other high-mass applications. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal Desoldering Gun Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Datasheet
Description
New Dual Port Simultaneous Desoldering System designed for plated-through-hole component desoldering. The easy-to-grip handle allows the task to be completed quickly and comfortably. This "shop-air" hand tool, in combination with the new dual simultaneous power supply, provides unprecedented thermal performance on difficult ground planes and other high-mass applications. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal Desoldering Gun Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering System - MX-5250 - Metcal
Cypress, CA, United States
Desoldering System
MX-5250
Desoldering System MX-5250
New Dual Port Simultaneous Desoldering System designed for plated-through-hole component desoldering. The easy-to-grip handle allows the task to be completed quickly and comfortably. This "shop-air" hand tool, in combination with the new dual simultaneous power supply, provides unprecedented thermal performance on difficult ground planes and other high-mass applications. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal Desoldering Gun Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.

New Dual Port Simultaneous Desoldering System designed for plated-through-hole component desoldering. The easy-to-grip handle allows the task to be completed quickly and comfortably. This "shop-air" hand tool, in combination with the new dual simultaneous power supply, provides unprecedented thermal performance on difficult ground planes and other high-mass applications.

Features and Benefits:

  • Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed.
  • Configured with the Metcal Desoldering Gun Hand-piece.
  • Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders.
  • Improved ergonomics with lightweight hand-pieces.
  • Greater process control with SmartHeat® Technology.
  • ESD safe with incoming AC ground monitoring circuitry.
  • Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation.
  • Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Supplier's Site
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal - 48W5015 - Newark, An Avnet Company
Chicago, IL, United States
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal
48W5015
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal 48W5015
DUAL REWORK STATION, 80W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS5200 Power Supply, MX-DS1 Hand-piece, MX-W5DS Workstand; Product Range:MX-5200 Series; Plug Type:US RoHS Compliant: Yes

DUAL REWORK STATION, 80W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS5200 Power Supply, MX-DS1 Hand-piece, MX-W5DS Workstand; Product Range:MX-5200 Series; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MX-5250 48W5015
Product Name Desoldering System Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024495 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering, Desoldering, Rework Products - 5358-MFR-H5-DS-C-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Generator 35 kHz - AGM35-4-600P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details