Knowles Precision Devices Multi Turn PTFE Trimmer Capacitor

Description
Voltronics "NT" series of PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of 2000, in volumetrically efficient package sizes. The standard offerings have capacitances range from a minimum of 1 pF up to maximum of 95pF and with a DWVs ranging from 3.6kV up to 20kV. Non-magnetic versions are available, prefixed NM and specials can be considered on request.
Request a Quote
Description
Voltronics "NT" series of PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of 2000, in volumetrically efficient package sizes. The standard offerings have capacitances range from a minimum of 1 pF up to maximum of 95pF and with a DWVs ranging from 3.6kV up to 20kV. Non-magnetic versions are available, prefixed NM and specials can be considered on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Turn PTFE Trimmer Capacitor -  - Knowles Precision Devices
Cazenovia, NY, United States
Multi Turn PTFE Trimmer Capacitor
Multi Turn PTFE Trimmer Capacitor
Voltronics "NT" series of PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of 2000, in volumetrically efficient package sizes. The standard offerings have capacitances range from a minimum of 1 pF up to maximum of 95pF and with a DWVs ranging from 3.6kV up to 20kV. Non-magnetic versions are available, prefixed NM and specials can be considered on request.

Voltronics "NT" series of PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of 2000, in volumetrically efficient package sizes. The standard offerings have capacitances range from a minimum of 1 pF up to maximum of 95pF and with a DWVs ranging from 3.6kV up to 20kV. Non-magnetic versions are available, prefixed NM and specials can be considered on request.

Supplier's Site

Technical Specifications

  Knowles Precision Devices
Product Category Capacitors
Product Name Multi Turn PTFE Trimmer Capacitor
Applications High Voltage Capacitor; High Power
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J2K00221JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-111122K03P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1210Y1K20151KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details