Datamax-O'Neil 2.25" Thermal Printer MST IV (FC)

Description
2" (57mm) Compact Thermal Printer with Fast Charge Discontinued ProductFeatures: Compact and lightweight - easily worn on a belt Weighs less than 1 lb. with the battery & paper installed Full range of communication interface versions: Standard RS-232 Serial Infrared (IrDA) Optional Magnetic Card Reader with simultaneous read of three tracks Flash based Waferscale PROM contains 128K bytes for firmware, fonts, graphics, logos, and bar codes High specification printer driving the new Advanced Printing Systems MP 205 fixed thermal printhead Powerful integrated micro-controller managing all the features supported by the MST IV FC
Description
2" (57mm) Compact Thermal Printer with Fast Charge Discontinued ProductFeatures: Compact and lightweight - easily worn on a belt Weighs less than 1 lb. with the battery & paper installed Full range of communication interface versions: Standard RS-232 Serial Infrared (IrDA) Optional Magnetic Card Reader with simultaneous read of three tracks Flash based Waferscale PROM contains 128K bytes for firmware, fonts, graphics, logos, and bar codes High specification printer driving the new Advanced Printing Systems MP 205 fixed thermal printhead Powerful integrated micro-controller managing all the features supported by the MST IV FC

Suppliers

Company
Product
Description
Supplier Links
Orlando, FL, USA
2.25" Thermal Printer
MST IV (FC)
2.25" Thermal Printer MST IV (FC)
2" (57mm) Compact Thermal Printer with Fast Charge Discontinued ProductFeatures: Compact and lightweight - easily worn on a belt Weighs less than 1 lb. with the battery & paper installed Full range of communication interface versions: Standard RS-232 Serial Infrared (IrDA) Optional Magnetic Card Reader with simultaneous read of three tracks Flash based Waferscale PROM contains 128K bytes for firmware, fonts, graphics, logos, and bar codes High specification printer driving the new Advanced Printing Systems MP 205 fixed thermal printhead Powerful integrated micro-controller managing all the features supported by the MST IV FC

2" (57mm) Compact Thermal Printer with Fast Charge

Discontinued ProductFeatures:

  • Compact and lightweight - easily worn on a belt
  • Weighs less than 1 lb. with the battery & paper installed
  • Full range of communication interface versions:
    • Standard RS-232 Serial
    • Infrared (IrDA)
    • Optional Magnetic Card Reader with simultaneous read of three tracks
  • Flash based Waferscale PROM contains 128K bytes for firmware, fonts, graphics, logos, and bar codes
  • High specification printer driving the new Advanced Printing Systems MP 205 fixed thermal printhead
  • Powerful integrated micro-controller managing all the features supported by the MST IV FC
Supplier's Site

Technical Specifications

  Datamax-O'Neil
Product Category Industrial Printing Equipment
Product Number MST IV (FC)
Product Name 2.25" Thermal Printer
Mounting Options Stand-alone
Technology Direct Thermal
Applications Commercial / Office; Receipt / POS / Kiosk
Media Handling Paper; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Diagraph, an ITW Company
Specs
Mounting Options Stand-alone
Features Cutter (optional feature); Industrial Metal Housing; Memory / Storage; Programmable; Application Software Included
Technology Direct Thermal; Thermal Transfer
View Details
Printers and Peripherals - BT-P42 - Mettler-Toledo Technologies GmbH
Mettler-Toledo Technologies GmbH
Specs
Applications Strip Printer
View Details
Label Printer - ELP Flex - IDENTCO International
IDENTCO International
Specs
Mounting Options Stand-alone
Technology Thermal Transfer
Applications Labels
View Details