Datamax-O'Neil 2" Dot Matrix Printer MSP III

Description
2" (57mm) 24/40-Column High-Speed Dot Matrix Serial Printer Discontinued ProductFeatures: RS-232 Serial Interface Prints standard ASCII characters and dot addressable graphics Capability to switch printer on/off from remote computer Operates from rechargeable battery pack or power adapter 24 or 40 column versions CPU watchdog timer Power brownout detectors Housed in high impact, attractive, shock proof molded ABS housing Lightweight (only 14.5 ounces)
Description
2" (57mm) 24/40-Column High-Speed Dot Matrix Serial Printer Discontinued ProductFeatures: RS-232 Serial Interface Prints standard ASCII characters and dot addressable graphics Capability to switch printer on/off from remote computer Operates from rechargeable battery pack or power adapter 24 or 40 column versions CPU watchdog timer Power brownout detectors Housed in high impact, attractive, shock proof molded ABS housing Lightweight (only 14.5 ounces)

Suppliers

Company
Product
Description
Supplier Links
Orlando, FL, USA
2" Dot Matrix Printer
MSP III
2" Dot Matrix Printer MSP III
2" (57mm) 24/40-Column High-Speed Dot Matrix Serial Printer Discontinued ProductFeatures: RS-232 Serial Interface Prints standard ASCII characters and dot addressable graphics Capability to switch printer on/off from remote computer Operates from rechargeable battery pack or power adapter 24 or 40 column versions CPU watchdog timer Power brownout detectors Housed in high impact, attractive, shock proof molded ABS housing Lightweight (only 14.5 ounces)

2" (57mm) 24/40-Column High-Speed Dot Matrix Serial Printer

Discontinued ProductFeatures:

  • RS-232 Serial Interface
  • Prints standard ASCII characters and dot addressable graphics
  • Capability to switch printer on/off from remote computer
  • Operates from rechargeable battery pack or power adapter
  • 24 or 40 column versions
  • CPU watchdog timer
  • Power brownout detectors
  • Housed in high impact, attractive, shock proof molded ABS housing
  • Lightweight (only 14.5 ounces)
Supplier's Site

Technical Specifications

  Datamax-O'Neil
Product Category Industrial Printing Equipment
Product Number MSP III
Product Name 2" Dot Matrix Printer
Mounting Options Portable / Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Serial/Bluetooth, US power cord - 96PR-220-USB-D - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
Large Character Ink Jet Printer - Marsh® Unicorn® - Videojet Technologies, Inc.
Specs
Mounting Options Portable / Handheld
Features Memory / Storage; Programmable
Technology Ink Jet
View Details
Autobag® - PI 412c™ Imprinter - Automated Packaging Systems
Automated Packaging Systems
Specs
Mounting Options In-Line Add-On
Features Industrial Metal Housing; Memory / Storage; Programmable; Application Software Included
Technology Thermal Transfer
View Details
Delta Mod-Tech Rotary Converter - Mod-Tech® Rotary Converter - Delta ModTech
Specs
Features Cutter
Technology Flexography; Hot Stamping (optional feature); Ink Jet (optional feature); LaserPrinter (optional feature); Rotary Press; Rotogravure (optional feature)
Applications Labels; Date Stamp
View Details