Knowles Electronics, LLC. Microphones MM20-33639-B116

Description
T&R MICROPHONE PHASE SEQUENCE
Request a Quote Datasheet
Description
T&R MICROPHONE PHASE SEQUENCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-MM20-33639-B116TR-ND - DigiKey
Thief River Falls, MN, United States
T&R MICROPHONE PHASE SEQUENCE

T&R MICROPHONE PHASE SEQUENCE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 423-MM20-33639-B116TR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details