Metcal Single Output Soldering & Rework System MFR-1120

Description
The MFR-1100 Single Output Series is a highly versatile unit that is available with either a soldering/blade tips, soldering/rework cartridges or tweezer hand-piece. The MFR-1120 includes a solder/blade tip hand-piece (MFR-H2-ST2) and a workstand. See below for the list of tips available for the MFR-1120. Other accessories are also available. Features and Benefits: SmartHeat® Technology includes a microprocessor controlled heating system that operates at lower temperatures and eliminates calibration time. . MFR-1100 units are designed for use with 5 different hand-pieces, including a desoldering option. Each hand-piece has a large variety of cartridges and Tips for maximum flexibility Ergonomic hand-piece helps ensure operator safety and comfort Small bench top footprint Can be combined with the MFR-2200 Dual Output Series for additional application options.
Datasheet
Description
The MFR-1100 Single Output Series is a highly versatile unit that is available with either a soldering/blade tips, soldering/rework cartridges or tweezer hand-piece. The MFR-1120 includes a solder/blade tip hand-piece (MFR-H2-ST2) and a workstand. See below for the list of tips available for the MFR-1120. Other accessories are also available. Features and Benefits: SmartHeat® Technology includes a microprocessor controlled heating system that operates at lower temperatures and eliminates calibration time. . MFR-1100 units are designed for use with 5 different hand-pieces, including a desoldering option. Each hand-piece has a large variety of cartridges and Tips for maximum flexibility Ergonomic hand-piece helps ensure operator safety and comfort Small bench top footprint Can be combined with the MFR-2200 Dual Output Series for additional application options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Output Soldering & Rework System - MFR-1120 - Metcal
Cypress, CA, United States
Single Output Soldering & Rework System
MFR-1120
Single Output Soldering & Rework System MFR-1120
The MFR-1100 Single Output Series is a highly versatile unit that is available with either a soldering/blade tips, soldering/rework cartridges or tweezer hand-piece. The MFR-1120 includes a solder/blade tip hand-piece (MFR-H2-ST2) and a workstand. See below for the list of tips available for the MFR-1120. Other accessories are also available. Features and Benefits: SmartHeat® Technology includes a microprocessor controlled heating system that operates at lower temperatures and eliminates calibration time. . MFR-1100 units are designed for use with 5 different hand-pieces, including a desoldering option. Each hand-piece has a large variety of cartridges and Tips for maximum flexibility Ergonomic hand-piece helps ensure operator safety and comfort Small bench top footprint Can be combined with the MFR-2200 Dual Output Series for additional application options.

The MFR-1100 Single Output Series is a highly versatile unit that is available with either a soldering/blade tips, soldering/rework cartridges or tweezer hand-piece. The MFR-1120 includes a solder/blade tip hand-piece (MFR-H2-ST2) and a workstand. See below for the list of tips available for the MFR-1120. Other accessories are also available.

Features and Benefits:

  • SmartHeat® Technology includes a microprocessor controlled heating system that operates at lower temperatures and eliminates calibration time. .
  • MFR-1100 units are designed for use with 5 different hand-pieces, including a desoldering option.
  • Each hand-piece has a large variety of cartridges and Tips for maximum flexibility
  • Ergonomic hand-piece helps ensure operator safety and comfort
  • Small bench top footprint
  • Can be combined with the MFR-2200 Dual Output Series for additional application options.
Supplier's Site
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal - 45P6317 - Newark, An Avnet Company
Chicago, IL, United States
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal
45P6317
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal 45P6317
SINGLE-OUTPUT SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS-1100 Power Supply, MFR-H2-ST Solder Hand-piece Tip, WS1 Tweezer Workstand; Product Range:MFR-1100 Series RoHS Compliant: Yes

SINGLE-OUTPUT SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS-1100 Power Supply, MFR-H2-ST Solder Hand-piece Tip, WS1 Tweezer Workstand; Product Range:MFR-1100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal MFR Soldering / Rework Station MFR-1120 - METCAL MFR-1120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal MFR Soldering / Rework Station MFR-1120
METCAL MFR-1120
Metcal MFR Soldering / Rework Station MFR-1120 METCAL MFR-1120
The Metcal MFR 60 w soldering / rework station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

The Metcal MFR 60 w soldering / rework station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

Buy Now

Technical Specifications

  Metcal Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MFR-1120 45P6317 METCAL MFR-1120
Product Name Single Output Soldering & Rework System Single-Output Soldering & Rework System; Supply Voltage Vac Metcal Metcal MFR Soldering / Rework Station MFR-1120
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-7CN5001-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Generator 20 kHz - ADG20-1000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details