Knowles Microphones MB4015ASC-1

Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1047-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1047-ND
Microphones 423-1047-ND
100Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MB4015ASC-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MB4015ASC-1
Audio Products - Microphones MB4015ASC-1
MIC COND ANLG OMNI -42DB 0.157D

MIC COND ANLG OMNI -42DB 0.157D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 423-1047-ND MB4015ASC-1
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details