TWG Canada Consolidated, Inc. LANTEC - LW Series Winches LWS800

Description
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces
Description
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces

Suppliers

Company
Product
Description
Supplier Links
LANTEC - LW Series Winches - LWS800 - TWG Canada Consolidated, Inc.
Surrey, British Columbia, Canada
LANTEC - LW Series Winches
LWS800
LANTEC - LW Series Winches LWS800
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces

Product Benefits

  • Reliable engagement and component longevity
  • High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time
  • Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
  • Reduced maintenance in marine environments

Features

  • Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature
  • Brake valve designed for high efficiency and flow rates
  • Motor mountings designed to accommodate SAE C and SAE D hydraulic motors
  • Corrosion resistant drum seal running surfaces
Supplier's Site
Hydraulic Winch - LWS800 - Lantec
Surrey, British Columbia, Canada
Hydraulic Winch
LWS800
Hydraulic Winch LWS800
Product Specifications Pulling Capacity: 80,000 lbs/36,288 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Product Benefits Flexibility in winch configuration and easy access to components for serviceability Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors

Product Specifications

Pulling Capacity: 80,000 lbs/36,288 kg

Weight: n/a

Product Features

  • All major components external to the cable drum
  • Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature
  • Brake valve designed for high efficiency and flow rates
  • Motor mountings designed to accommodate SAE C and SAE D hydraulic motors

Product Benefits

  • Flexibility in winch configuration and easy access to components for serviceability
  • Reliable engagement and component longevity
  • High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time
  • Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
Supplier's Site

Technical Specifications

  TWG Canada Consolidated, Inc. Lantec
Product Category Industrial Winches Industrial Winches
Product Number LWS800 LWS800
Product Name LANTEC - LW Series Winches Hydraulic Winch
Type Planetary
Unlock Full Specs
to access all available technical data

Similar Products

Electric Wire Rope Hoist for Man Riding Tirak® WLL ton 0.5 - 5406 - Certex UK
Specs
Unit Weight 112.5 lbs (51.0 kg)
Load Capacity 662 to 4409 lbs (300 to 2000 kg)
Line Type Cable
View Details
Puller, Ratchet, 25 Ft., 1650 Lb - 937-1600-25 - Petersen Products Co.
Specs
Load Capacity 1650 lbs (748 kg)
Line Length 25.0 ft (76.2 dm)
View Details
MPW Series Open Winch -  - Demag Cranes & Components
Demag Cranes & Components
Specs
Features Brake
Type Helical
Description Electric Motor
View Details
Marine-Grade Winch -  - David Round
Specs
Features Brake; Free-spooling option
Type Worm
Load Capacity 500 to 100000 lbs (227 to 45351 kg)
View Details