Knowles RF Filters L090XE6S-T

Description
L090XE6S -T
Request a Quote Datasheet
Description
L090XE6S -T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-L090XE6S-TTR-ND - DigiKey
Thief River Falls, MN, United States
L090XE6S -T

L090XE6S -T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 1761-L090XE6S-TTR-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B148LA2S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14750 MHz
View Details
150 MHz LC Low Pass Filter - AE150L7836 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 150 MHz
Insertion Loss 0.7500 dB
View Details
RF Band Pass Filter - UIYBPF110110A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 600000 to 900000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details