Knowles Precision Devices Highpass Filters Microwave Products Highpass-Filters

Description
Product offering provides typical rejection necessary. Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. High pass filters suppress spectrum from DC to desired frequency. The remaining spectrum or RF signal is passed/ Designed from 800MHz to 67GHz. Temperature Stable: -55 to 125 degree C Filter Size reduction: up to 20x using CG material, 10x using CF, 3 times using PG versus typical PWB High Repeatability - Thin Film manufacturing provides precise manufacturing performance; no tuning Surface mount device with integrated shielding; no need for cover or channelization Part Number Data Sheet 3 dB Cutoff Frequency Passband Frequency (GHz) Insertion Loss VSWR Rejection (GHz) L x W x H Surface Mount (Y/N) GHz Low High @ 25°C (:1) Low side (dB) Inches H026XHXW 3 3 24.5 2.5 2 1.4 - 1.7 45 0.250 x 0.160 x 0.010 N H050XHXS 5 5 25 3.5 1.43 DC to 2.5 45 0.220 x 0.120 x 0.015 Y H060XHXS 6.0 6.5 20 2.0 1.43 DC to 3.5 30 0.450 x 0.200 x 0.108 Y H080XHXS 8.0 8.5 22 2.0 1.43 DC to 5.0 30 0.450 x 0.200 x 0.108 Y H100XHXS 10.0 10.5 23 2.0 2.0 DC to 5.5 30 0.450 x 0.175 x 0.098 Y H120XHXS 12.0 12.5 30 2.5 1.67 DC to 9.0 30 0.450 x 0.175 x 0.098 Y H140XHXS 14.0 14.5 28 3.0 2.0 DC to 9.5 30 0.450 x 0.175 x 0.098 Y H160XHXS 16.0 16.5 32.5 2.5 1.67 DC to 12.1 30 0.450 x 0.175 x 0.098 Y H168XHXS 17.5 17 27 1.5 1.67 DC to 13.0 35 0.450 x 0.175 x 0.098 Y H182XHXS 18.2 18.75 28 2.0 1.67 DC to 14.0 30 0.450 x 0.175 x 0.098 Y Part Number Data Sheet 3 dB Cutoff Frequency Passband Frequency (GHz) Insertion Loss VSWR Rejection (GHz) L x W x H Surface Mount (Y/N) GHz Low High @ 25°C (:1) Low side (dB) Inches 935265 0.03 0.03 0.1 1.5 1.4 0.0005 to 0.015 60 2.000 x 2.000 x 1.130 N 936669 2 2 8 2 1.5 0.13 to 1.6 60 1.850 x 0.500 x 0.400 N 937144 0.5 0.824 2.69 1 1.5 .824 to 2.69 60 2.500 x 0.500 x 0.500 N 938556 1.6 1.6 10 3 1.9 0.05 to 1.44 60 1.500 x 0.525 x 0.375 N 940417 12 12 20 2 1.7 0.13 to 11 35 1.000 x 0.520 x 0.10.16 N Click on Part Number for data package including S-Parameters, datasheet and layout information.
Request a Quote
Description
Product offering provides typical rejection necessary. Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. High pass filters suppress spectrum from DC to desired frequency. The remaining spectrum or RF signal is passed/ Designed from 800MHz to 67GHz. Temperature Stable: -55 to 125 degree C Filter Size reduction: up to 20x using CG material, 10x using CF, 3 times using PG versus typical PWB High Repeatability - Thin Film manufacturing provides precise manufacturing performance; no tuning Surface mount device with integrated shielding; no need for cover or channelization Part Number Data Sheet 3 dB Cutoff Frequency Passband Frequency (GHz) Insertion Loss VSWR Rejection (GHz) L x W x H Surface Mount (Y/N) GHz Low High @ 25°C (:1) Low side (dB) Inches H026XHXW 3 3 24.5 2.5 2 1.4 - 1.7 45 0.250 x 0.160 x 0.010 N H050XHXS 5 5 25 3.5 1.43 DC to 2.5 45 0.220 x 0.120 x 0.015 Y H060XHXS 6.0 6.5 20 2.0 1.43 DC to 3.5 30 0.450 x 0.200 x 0.108 Y H080XHXS 8.0 8.5 22 2.0 1.43 DC to 5.0 30 0.450 x 0.200 x 0.108 Y H100XHXS 10.0 10.5 23 2.0 2.0 DC to 5.5 30 0.450 x 0.175 x 0.098 Y H120XHXS 12.0 12.5 30 2.5 1.67 DC to 9.0 30 0.450 x 0.175 x 0.098 Y H140XHXS 14.0 14.5 28 3.0 2.0 DC to 9.5 30 0.450 x 0.175 x 0.098 Y H160XHXS 16.0 16.5 32.5 2.5 1.67 DC to 12.1 30 0.450 x 0.175 x 0.098 Y H168XHXS 17.5 17 27 1.5 1.67 DC to 13.0 35 0.450 x 0.175 x 0.098 Y H182XHXS 18.2 18.75 28 2.0 1.67 DC to 14.0 30 0.450 x 0.175 x 0.098 Y Part Number Data Sheet 3 dB Cutoff Frequency Passband Frequency (GHz) Insertion Loss VSWR Rejection (GHz) L x W x H Surface Mount (Y/N) GHz Low High @ 25°C (:1) Low side (dB) Inches 935265 0.03 0.03 0.1 1.5 1.4 0.0005 to 0.015 60 2.000 x 2.000 x 1.130 N 936669 2 2 8 2 1.5 0.13 to 1.6 60 1.850 x 0.500 x 0.400 N 937144 0.5 0.824 2.69 1 1.5 .824 to 2.69 60 2.500 x 0.500 x 0.500 N 938556 1.6 1.6 10 3 1.9 0.05 to 1.44 60 1.500 x 0.525 x 0.375 N 940417 12 12 20 2 1.7 0.13 to 11 35 1.000 x 0.520 x 0.10.16 N Click on Part Number for data package including S-Parameters, datasheet and layout information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Highpass Filters Microwave Products -  - Knowles Precision Devices
Cazenovia, NY, United States
Highpass Filters Microwave Products
Highpass Filters Microwave Products
Product offering provides typical rejection necessary. Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. High pass filters suppress spectrum from DC to desired frequency. The remaining spectrum or RF signal is passed/ Designed from 800MHz to 67GHz. Temperature Stable: -55 to 125 degree C Filter Size reduction: up to 20x using CG material, 10x using CF, 3 times using PG versus typical PWB High Repeatability - Thin Film manufacturing provides precise manufacturing performance; no tuning Surface mount device with integrated shielding; no need for cover or channelization Part Number Data Sheet 3 dB Cutoff Frequency Passband Frequency (GHz) Insertion Loss VSWR Rejection (GHz) L x W x H Surface Mount (Y/N) GHz Low High @ 25°C (:1) Low side (dB) Inches H026XHXW 3 3 24.5 2.5 2 1.4 - 1.7 45 0.250 x 0.160 x 0.010 N H050XHXS 5 5 25 3.5 1.43 DC to 2.5 45 0.220 x 0.120 x 0.015 Y H060XHXS 6.0 6.5 20 2.0 1.43 DC to 3.5 30 0.450 x 0.200 x 0.108 Y H080XHXS 8.0 8.5 22 2.0 1.43 DC to 5.0 30 0.450 x 0.200 x 0.108 Y H100XHXS 10.0 10.5 23 2.0 2.0 DC to 5.5 30 0.450 x 0.175 x 0.098 Y H120XHXS 12.0 12.5 30 2.5 1.67 DC to 9.0 30 0.450 x 0.175 x 0.098 Y H140XHXS 14.0 14.5 28 3.0 2.0 DC to 9.5 30 0.450 x 0.175 x 0.098 Y H160XHXS 16.0 16.5 32.5 2.5 1.67 DC to 12.1 30 0.450 x 0.175 x 0.098 Y H168XHXS 17.5 17 27 1.5 1.67 DC to 13.0 35 0.450 x 0.175 x 0.098 Y H182XHXS 18.2 18.75 28 2.0 1.67 DC to 14.0 30 0.450 x 0.175 x 0.098 Y Part Number Data Sheet 3 dB Cutoff Frequency Passband Frequency (GHz) Insertion Loss VSWR Rejection (GHz) L x W x H Surface Mount (Y/N) GHz Low High @ 25°C (:1) Low side (dB) Inches 935265 0.03 0.03 0.1 1.5 1.4 0.0005 to 0.015 60 2.000 x 2.000 x 1.130 N 936669 2 2 8 2 1.5 0.13 to 1.6 60 1.850 x 0.500 x 0.400 N 937144 0.5 0.824 2.69 1 1.5 .824 to 2.69 60 2.500 x 0.500 x 0.500 N 938556 1.6 1.6 10 3 1.9 0.05 to 1.44 60 1.500 x 0.525 x 0.375 N 940417 12 12 20 2 1.7 0.13 to 11 35 1.000 x 0.520 x 0.10.16 N Click on Part Number for data package including S-Parameters, datasheet and layout information.

Product offering provides typical rejection necessary. Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. High pass filters suppress spectrum from DC to desired frequency. The remaining spectrum or RF signal is passed/ Designed from 800MHz to 67GHz.

  • Temperature Stable: -55 to 125 degree C
  • Filter Size reduction: up to 20x using CG material, 10x using CF, 3 times using PG versus typical PWB
  • High Repeatability - Thin Film manufacturing provides precise manufacturing performance; no tuning
  • Surface mount device with integrated shielding; no need for cover or channelization

Part Number Data Sheet 3 dB Cutoff Frequency Passband Frequency (GHz) Insertion Loss VSWR Rejection (GHz) L x W x H Surface Mount (Y/N)
GHz Low High @ 25°C (:1) Low side (dB) Inches
H026XHXW 3 3 24.5 2.5 2 1.4 - 1.7 45 0.250 x 0.160 x 0.010 N
H050XHXS 5 5 25 3.5 1.43 DC to 2.5 45 0.220 x 0.120 x 0.015 Y
H060XHXS 6.0 6.5 20 2.0 1.43 DC to 3.5 30 0.450 x 0.200 x 0.108 Y
H080XHXS 8.0 8.5 22 2.0 1.43 DC to 5.0 30 0.450 x 0.200 x 0.108 Y
H100XHXS 10.0 10.5 23 2.0 2.0 DC to 5.5 30 0.450 x 0.175 x 0.098 Y
H120XHXS 12.0 12.5 30 2.5 1.67 DC to 9.0 30 0.450 x 0.175 x 0.098 Y
H140XHXS 14.0 14.5 28 3.0 2.0 DC to 9.5 30 0.450 x 0.175 x 0.098 Y
H160XHXS 16.0 16.5 32.5 2.5 1.67 DC to 12.1 30 0.450 x 0.175 x 0.098 Y
H168XHXS 17.5 17 27 1.5 1.67 DC to 13.0 35 0.450 x 0.175 x 0.098 Y
H182XHXS 18.2 18.75 28 2.0 1.67 DC to 14.0 30 0.450 x 0.175 x 0.098 Y
Part Number Data Sheet 3 dB Cutoff Frequency Passband Frequency (GHz) Insertion Loss VSWR Rejection (GHz) L x W x H Surface Mount (Y/N)
GHz Low High @ 25°C (:1) Low side (dB) Inches
935265 0.03 0.03 0.1 1.5 1.4 0.0005 to 0.015 60 2.000 x 2.000 x 1.130 N
936669 2 2 8 2 1.5 0.13 to 1.6 60 1.850 x 0.500 x 0.400 N
937144 0.5 0.824 2.69 1 1.5 .824 to 2.69 60 2.500 x 0.500 x 0.500 N
938556 1.6 1.6 10 3 1.9 0.05 to 1.44 60 1.500 x 0.525 x 0.375 N
940417 12 12 20 2 1.7 0.13 to 11 35 1.000 x 0.520 x 0.10.16 N
Click on Part Number for data package including S-Parameters, datasheet and layout information.

Supplier's Site

Technical Specifications

  Knowles Precision Devices
Product Category RF Filters and Microwave Filters
Product Name Highpass Filters Microwave Products
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B138LA2S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 13750 MHz
View Details
RF Filters - 1761-B305LA0S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30500 MHz
View Details
RF Filters - 1761-B192NB2S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19200 MHz
View Details
RF Filters - 1761-B083LB6S-TCT-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8250 MHz
View Details